Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Yellow |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 878201?
Additional datasheets, footprints and schematics for 878201 are listed on our Part Details page. You can also find images and similar parts to 878201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878201 fall under?
The 878201 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878201 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878201 you can contact the distributor directly for product support, shipping queries etc.
Is the 878201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878201 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 878201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878201 often in real-time on the comparison pages.
What if I can't find stock of 878201?
You can fill out our help required form which you can use to request a quote for 878201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.