Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1196833-5,
878129-000 |
Adhesive Pre-Coat | Yes |
---|---|
Pliancy | Semi-Rigid |
Color | Black |
Nut Type | B |
Material | Modified Polyolefin |
Material Code | 3 |
Recovered Inside Diameter (Max) | 1.181in, 30mm |
Length | 122mm, 4.8in |
Threaded End Inside Diameter | 45mm, 1.77in |
Recovered Wall Thickness (Nominal) | .12in, 3.05mm |
Expanded Inside Diameter (Min) | 2.46in, 62.5mm |
Government Qualified | No |
Mounting Hole Diameter | 3.35in, 85.1mm |
Power Cable Accessory | No |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Adhesive Code | 42 |
Size Code | 56 |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | No |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 878129-000 | Newark Electronics |
Cable Accessories Feed Through Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878129-000?
Additional datasheets, footprints and schematics for 878129-000 are listed on our Part Details page. You can also find images and similar parts to 878129-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878129-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878129-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878129-000 fall under?
The 878129-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 878129-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878129-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878129-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878129-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 878129-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878129-000 often in real-time on the comparison pages.
What if I can't find stock of 878129-000?
You can fill out our help required form which you can use to request a quote for 878129-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.