Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196833-6,
878125-000 |
Material Code | 3 |
---|---|
Pliancy | Semi-Rigid |
Nut Type | B |
Color | Black |
Material | Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Threaded End Inside Diameter | 11.9mm, .47in |
Recovered Wall Thickness (Nominal) | 1.3mm, .05in |
Expanded Inside Diameter (Min) | 8.4mm, .33in |
Recovered Inside Diameter (Max) | 4.1mm, .16in |
Length | 2.436in, 62mm |
Government Qualified | No |
Mounting Hole Diameter | .94in, 23.9mm |
Power Cable Accessory | No |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Adhesive Code | 42 |
Included O-Ring | No |
Product Type | Cable Entry Seals/Feedthroughs |
Size Code | 13 |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Cable Accessories Feed Through | Avnet America |
Heat Shrink Cable Boots & End Caps 207W213-3-01/42-0 | Sager |
Where can I find additional details, specifications and documents for a 878125-000?
Additional datasheets, footprints and schematics for 878125-000 are listed on our Part Details page. You can also find images and similar parts to 878125-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878125-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878125-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878125-000 fall under?
The 878125-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 878125-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878125-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878125-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878125-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 878125-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878125-000 often in real-time on the comparison pages.
What if I can't find stock of 878125-000?
You can fill out our help required form which you can use to request a quote for 878125-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.