Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196832-8,
878116-000 |
Color | Black |
---|---|
Nut Type | A |
Material Code | 3 |
Pliancy | Semi-Rigid |
Material | Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Length | 62mm, 2.436in |
Threaded End Inside Diameter | 11.9mm, .47in |
Recovered Wall Thickness (Nominal) | 1.3mm, .05in |
Expanded Inside Diameter (Min) | 8.4mm, .33in |
Recovered Inside Diameter (Max) | 4.1mm, .16in |
Government Qualified | No |
Mounting Hole Diameter | .94in, 23.9mm |
Power Cable Accessory | No |
Adhesive Code | 42 |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Size Code | 13 |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | No |
Resistance Properties | Immersion Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
207W213-3/42-0 |Raychem Te Connectivity 878116-000 | Newark Electronics |
Cable Accessories Feed Through Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 207W213-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 878116-000?
Additional datasheets, footprints and schematics for 878116-000 are listed on our Part Details page. You can also find images and similar parts to 878116-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878116-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878116-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878116-000 fall under?
The 878116-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 878116-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878116-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878116-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878116-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 878116-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878116-000 often in real-time on the comparison pages.
What if I can't find stock of 878116-000?
You can fill out our help required form which you can use to request a quote for 878116-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.