Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
11,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
11,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
11,700
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
11,700
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Wire Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 12500 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings Mod V Rcpt Pltd 15 Au |Amp Te Connectivity 87809-6 | Newark Electronics |
Headers&Wire Housings MOD V RCPT PLTD 15 AU | Rapid Electronics |
TE Connectivity MOD V RECP PLTD 15 AU Headers & Wire Hou | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, AMPMODU, Mod V Recp Pltd 15 Au | TE Connectivity 87809-6 | RS Americas |
Where can I find additional details, specifications and documents for a 87809-6?
Additional datasheets, footprints and schematics for 87809-6 are listed on our Part Details page. You can also find images and similar parts to 87809-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87809-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87809-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87809-6 fall under?
The 87809-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87809-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87809-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87809-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87809-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 87809-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87809-6 often in real-time on the comparison pages.
What if I can't find stock of 87809-6?
You can fill out our help required form which you can use to request a quote for 87809-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.