Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
55,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
12,862
in stock
|
Buy Now | |
TE Store
from US$0.19
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Finish | Bright |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Strip |
Packaging Quantity | 12500 |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD V RECP PLTD SN | Heilind Electronics |
MOD V RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 87809-2 | Internal Number: 87809-2 | TE Connectivity | TE Store |
Ampmodu V contact,receptacle,0.12-0.4mm2 | RS |
Headers & Wire Housings 22-26 Tin Contact |Amp Te Connectivity 87809-2 | Newark Electronics |
AMPMODU MOD V 26-22 AWG Crimp Snap In Female Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PCB Contact, Female, Crimp, Tin Plating 22 - 26 AWG, AMPMODU Mod IV/V Series | TE Connectivity 87809-2 | RS Americas |
CONTACT, RECEPTACLE, 26-22AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod V Series Connectors |
Where can I find additional details, specifications and documents for a 87809-2?
Additional datasheets, footprints and schematics for 87809-2 are listed on our Part Details page. You can also find images and similar parts to 87809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87809-2 fall under?
The 87809-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87809-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87809-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 87809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87809-2 often in real-time on the comparison pages.
What if I can't find stock of 87809-2?
You can fill out our help required form which you can use to request a quote for 87809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.