877707-000 Power Cable Accessories by TE Connectivity

CFSM-164/42-2000/239(C10)

Status: Active
Series: -
RoHS: Unknown
Aliases: CFSM-164/42-2000/239(C10),
9-1196825-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black, Supplied with Green Thermo-Sensitive Paint
Flexibility Semi-Rigid
Recovered Wall Thickness (Max) 1.5mm
Application Diameter (Min) 42mm, 1.65in
Cut Length 2000mm
Application Diameter (Max) 6.46in, 164mm
Wall Thickness Medium
Sleeve Length 2000mm, 787.4in
Standards IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2
Mechanical Reinforcement Fabric (Woven Textile) Reinforced
Application Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection
Mechanical Resistance Against Mechanical Impact or Damage
Thermal Resistance Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Other Colors Available No
Product Use Cable Jacket Repair, Protection of Joints for Cables with outer metallic screen or sheath
Minimum Packaging Unit 10
Packaging Method Pieces, Wrap-Around with Channels & Clips in Polybag
Minimum Order Quantity 10
Product Availability Worldwide
Wall Style (Excluding Adhesive) Single
Coating Style Inline
Product Family CFSM
Technology Heat Shrink
Product Type Heat Shrink Wraparound
Adhesive Coating Yes
Material System Crosslinked Polyolefin
Shrink Ratio < 2.5:1
Component Design Heat Shrink
Chemical Resistance Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Flammability Non-Flame-Retardant
Environmental Resistance Moisture, Weathering, Rain, Salt Water, Contaminated Water …


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 877707-000?

Additional datasheets, footprints and schematics for 877707-000 are listed on our Part Details page. You can also find images and similar parts to 877707-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 877707-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 877707-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 877707-000 fall under?

The 877707-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.

Can I view similar or alternative parts?

You can view similar parts to 877707-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 877707-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 877707-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 877707-000 have stock available?

There is no stock from authorised distributors for 877707-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 877707-000 often in real-time on the comparison pages.

What if I can't find stock of 877707-000?

You can fill out our help required form which you can use to request a quote for 877707-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay