Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Trimming Potentiometer Adjustment Tool |
---|---|
For Use With | Potentiometers |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
TOOLS, TRIMMING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 3 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.325mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.255mm |
Voltage Rating | 30V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 7.65mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6010C EQUIVALENT |
Belden Type Number | 8777 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2919 |
Complex Cable Make-Up | 3 x 7/30 |
Conductor Make-up | 7 / 30AWG |
Core - Core Capacitance | 98pF/m |
Drain Wire Type | 22AWG (7/30AWG) |
Flammability Rating | VW-1 |
No. of Cores | 6Core |
Outer Diameter | 7.65mm |
Primary Insulation Thickness | 0.25mm |
Resistance per Metre | 0.0492ohm |
Screen Resistance | 37.1ohm/km |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 1.22mm |
Wire Size | 22AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 8777?
Additional datasheets, footprints and schematics for 8777 are listed on our Part Details page. You can also find images and similar parts to 8777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8777 fall under?
The 8777 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Lawn & Garden Trimming Tools.
Can I view similar or alternative parts?
You can view similar parts to 8777 when available in the Lawn & Garden Trimming Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8777 you can contact the distributor directly for product support, shipping queries etc.
Is the 8777 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8777 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 8777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8777 often in real-time on the comparison pages.
What if I can't find stock of 8777?
You can fill out our help required form which you can use to request a quote for 8777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.