Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
7,313
in stock
|
Buy Now | |
element14
from US$0.20
|
232,157
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
226,170
in stock
|
Buy Now | |
Farnell
from US$0.27
|
226,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
169,033
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
10,153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
2,031
in stock
|
Buy Now | |
TE Store
from US$0.33
|
1,100
in stock
|
Buy Now | |
SOS electronic
from US$0.15
|
480
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
37
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin, Nickel |
Contact Current Rating (Max) | 3A |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT, CRIMP, RECEPTACLE, 26-22AWG | element14 |
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 87756-7 | Newark Electronics |
STANDARD PRESSURE 26-22 AWG tin | Rapid Electronics |
MOD IV RECP LP | Heilind Electronics |
Crimp connector,rcpt,snap-in,Mod IV,Ni | RS |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Nickel Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin Nickel 250 VAC | Connector Contact | Part Number: 87756-7 | Internal Number: 87756-7 | TE Connectivity | TE Store |
Contact AMPMODU IV F Crimp 0,14-0,34mm2 Tin-plated | SOS electronic |
Contact, 26-22 AWG, Crimp, 3A 750V, -65 C 105 C, Nickel, AMPMODU Mod IV Series | TE Connectivity 87756-7 | RS Americas |
AMPMODU MOD IV 26-22 AWG Crimp Snap In Female Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity Crimp socket, Socket, 26 ... 22AWG | Distrelec |
Headers & Wire Housings STANDARD PRESSURE 26-22 AWG tin | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.64mm |
Cable Diameter Min | 0.4mm |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 11.3mm |
Gender | Receptacle |
Height | 11.3mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.4m² |
Wire Area Size Min | 0.12m² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 87756-7?
Additional datasheets, footprints and schematics for 87756-7 are listed on our Part Details page. You can also find images and similar parts to 87756-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87756-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87756-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87756-7 fall under?
The 87756-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87756-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87756-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 87756-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87756-7 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 87756-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87756-7 often in real-time on the comparison pages.
What if I can't find stock of 87756-7?
You can fill out our help required form which you can use to request a quote for 87756-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.