Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
36,050
in stock
|
Buy Now | |
TE Store
from US$0.18
|
90,077
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
62,500
in stock
|
Buy Now | |
element14
from US$0.12
|
57,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
36,680
in stock
|
Buy Now | |
Farnell
from US$0.12
|
36,680
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
17,808
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
12,500
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
12,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,187
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin, Nickel |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 87756-6 | Internal Number: 87756-6 | TE Connectivity | TE Store |
CONTACT, CRIMP, RECEPTACLE, 26-22AWG | element14 |
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 87756-6 | Newark Electronics |
AMP Modu IV contact,rcp,0.12-0.40mm2 | RS |
MOD IV RECP PLTD SN | Heilind Electronics |
STANDARD PRESSURE Reel of 12500 | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD IV RECP PLTD SN | Distrelec |
AMPMODU MOD IV 26-22 AWG Crimp Snap In Female Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact Receptacle, 26-22 AWG, PLATED, Crimp/Snap-In, AMPMODU Mod IV Series | TE Connectivity 87756-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 87756-6?
Additional datasheets, footprints and schematics for 87756-6 are listed on our Part Details page. You can also find images and similar parts to 87756-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87756-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87756-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87756-6 fall under?
The 87756-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87756-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87756-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87756-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87756-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 87756-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87756-6 often in real-time on the comparison pages.
What if I can't find stock of 87756-6?
You can fill out our help required form which you can use to request a quote for 87756-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.