87756-4 PCB Connectors by TE Connectivity

MOD IV RECP PLTD 15 SEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
41,685
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.25
197,995
in stock
Buy Now
Logo for element14
element14
from US$0.14
41,685
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
19,531
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for Boersig
Boersig
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for Sager
Sager
from US$0.12
-
Buy Now

Specifications

Contact Current Rating (Max) 3A
Contact Base Material Copper-Tin-Phosphor Bronze
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Type Socket
Wire Contact Termination Area Plating Material Tin, Gold Flash
Contact Mating Area Plating Material Gold
Wire Contact Termination Area Plating Material Thickness 50 – 150µin
Wire Size 26 – 22AWG, .12 – .4mm²
Accepts Wire Insulation Diameter Range .061in, 1.55mm
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Dielectric Withstanding Voltage 750V
Operating Voltage 250VAC
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
Comment (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines.
Packaging Quantity 12500
実装方法 Strip
Packaging Method Strip
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

MOD IV RECP PLTD 15 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 87756-4 | Internal Number: 87756-4 | TE Connectivity | TE Store
CONTACT, SOCKET, 26AWG-22AWG, CRIMP | element14
Contact, Socket, 26-22Awg, Crimp | Newark Electronics
Contact SKT Crimp ST Cable Mount Reel | Avnet America
MOD IV RECP PLTD 15 SEL | TE Connectivity 87756-4 | RS Americas
Headers & Wire Housings SKT 26-22 BECU/SN Reel of 12500 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87756-4?

Additional datasheets, footprints and schematics for 87756-4 are listed on our Part Details page. You can also find images and similar parts to 87756-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87756-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87756-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87756-4 fall under?

The 87756-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 87756-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87756-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 87756-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87756-4 have stock available?

Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 87756-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87756-4 often in real-time on the comparison pages.

What if I can't find stock of 87756-4?

You can fill out our help required form which you can use to request a quote for 87756-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay