Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Primary Product Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
For Use With | Double Row Headers |
Packaging Method | Package |
Packaging Quantity | 1 |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Mounting Accessory Type | Barrier Insert |
Modii Keyed Barrier Insert Rohs Compliant: Yes |Amp Te Connectivity 87743-1 | Newark Electronics |
Connector Accessories Insert Black | Avnet America |
Connector, AMPMODU, Modii Keyed Barrier Insert | TE Connectivity 87743-1 | RS Americas |
Where can I find additional details, specifications and documents for a 87743-1?
Additional datasheets, footprints and schematics for 87743-1 are listed on our Part Details page. You can also find images and similar parts to 87743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87743-1 fall under?
The 87743-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 87743-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87743-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 87743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87743-1 often in real-time on the comparison pages.
What if I can't find stock of 87743-1?
You can fill out our help required form which you can use to request a quote for 87743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.