Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$796.60
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.25
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$401.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$1,720.69
|
1
in stock
|
Buy Now | |
element14
from US$1,679.60
|
-
|
Buy Now | |
Heilind Electronics
from US$17.84
|
-
|
Buy Now | |
Farnell
from US$313.32
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 9 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.325mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.255mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 10.59mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Belden Type Number | 8774 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2919 |
Complex Cable Make-Up | 18 x 7/32 |
Conductor Make-up | 7 / 30AWG |
Core - Core Capacitance | 98pF/m |
Current Rating | 1.4A |
Drain Wire Type | 22AWG (7/30AWG) |
Flammability Rating | VW-1 |
No. of Cores | 18Core |
Outer Diameter | 10.59mm |
Primary Insulation Thickness | 0.25mm |
Resistance per Metre | 49.2ohm/km |
Screen Resistance | 34.8ohm/km |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 1.22mm |
Wire Size | 22AWG |
Wire | Transfer Multisort Elektronik |
9 pair individual shielded cable,30m | RS |
Multipair Screened Cable, Audio Control, 9 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant: Yes |Belden 8774 060100 | Newark Electronics |
Multiconductor Cable, 9Pr/22AWG, 7x30, TC, PP ins, Foil, Chrome PVC jkt | Belden 8774 060100 | RS Americas |
CABLE, 8774, 9PAIR, 30.5M | element14 |
8774 060100 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 8774 060100?
Additional datasheets, footprints and schematics for 8774 060100 are listed on our Part Details page. You can also find images and similar parts to 8774 060100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8774 060100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8774 060100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8774 060100 fall under?
The 8774 060100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 8774 060100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8774 060100 you can contact the distributor directly for product support, shipping queries etc.
Is the 8774 060100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8774 060100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 8774 060100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8774 060100 often in real-time on the comparison pages.
What if I can't find stock of 8774 060100?
You can fill out our help required form which you can use to request a quote for 8774 060100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.