877361-000 Connector Backshells & Adapters by TE Connectivity

TXR40AC00-1608AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 877361-000,
6-1196823-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.50

Distributor Stock
Logo for Avnet America
Avnet America
from US$77.75
-
Buy Now
Logo for Sager
Sager
from US$42.50
-
Buy Now

Specifications

Material Aluminum
Color Bright
TE Adapter Code 40
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Adapter Entry Size 8
Cable Diameter Range 6.4 – 10.2mm, .25 – .4in
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W
Termination Device Included TR08AI
Adapter Angle 00
Style Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size 17, E
Pluggable I/O Accessory Type Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 200°C, -85 – 392°F
Salt Spray Resistance 48Hr

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Bright Electroless Nickel Entry Size 8 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ16 Ni STR TINEL-LOCK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 877361-000?

Additional datasheets, footprints and schematics for 877361-000 are listed on our Part Details page. You can also find images and similar parts to 877361-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 877361-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 877361-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 877361-000 fall under?

The 877361-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 877361-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 877361-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 877361-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 877361-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 877361-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 877361-000 often in real-time on the comparison pages.

What if I can't find stock of 877361-000?

You can fill out our help required form which you can use to request a quote for 877361-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay