Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 25.4mm, 1in |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 20Pos, 2.54Mm | Newark Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 20 Modiv Hsg W/Str Rlf Dr Mrkd | TE Connectivity 87733-1 | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE 20POS, 2.54MM | element14 |
20 MODIV HSG W/STR RLF DR MRKD Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 20 | Wire-To-Board Connector Assembly & Housing | Part Number: 87733-1 | Internal Number: 87733-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87733-1?
Additional datasheets, footprints and schematics for 87733-1 are listed on our Part Details page. You can also find images and similar parts to 87733-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87733-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87733-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87733-1 fall under?
The 87733-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87733-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87733-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87733-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87733-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 87733-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87733-1 often in real-time on the comparison pages.
What if I can't find stock of 87733-1?
You can fill out our help required form which you can use to request a quote for 87733-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.