Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.43
|
1,017
in stock
|
Buy Now | |
Heilind Electronics
from US$2.30
|
1,434
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
1,017
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
1,017
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
1,017
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.30
|
335
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$11.38
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
TE Store
from US$2.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Strain Relief Type | Connector Pull Tab |
Primary Product Color | Black |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Strain Relief |
MODIV STRAIN RELIEF | Heilind Electronics |
Headers & Wire Housings Modiv Strain Relief |Amp Te Connectivity 87710-1 | Newark Electronics |
Headers&Wire Housings MODIV STRAIN RELIEF | Rapid Electronics |
TE Connectivity - AMP PCB Conn MODIV STRAIN RELIEF | Distrelec |
Connector Accessories Strain Relief/Pull Tab Thermoplastic | Avnet America |
Special Order: MODIV STRAIN RELIEF Strain Relief Accessory Type: Connector Pull Tab Primary Product Material: Nylon GF Primary Product Color: Black UL Flammability Rating: UL 94V-0 Operating Temperature Range: -85 – 201 °F Connector Pull Tab Nylon GF Black UL 94V-0 | Connector Strain Relief | Part Number: 87710-1 | Internal Number: 87710-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief/Pull Tab |
---|---|
For Use With | 20 position & larger AMPMODU Mod IV Connectors |
No. of Positions | 20Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87710-1?
Additional datasheets, footprints and schematics for 87710-1 are listed on our Part Details page. You can also find images and similar parts to 87710-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87710-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87710-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87710-1 fall under?
The 87710-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 87710-1 when available in the PCB Connector Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87710-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87710-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87710-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 87710-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87710-1 often in real-time on the comparison pages.
What if I can't find stock of 87710-1?
You can fill out our help required form which you can use to request a quote for 87710-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.