Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
55,019
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
55,019
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
55,019
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
55,019
in stock
|
Buy Now | |
Farnell
from US$1.15
|
44,100
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material Thickness | 30µin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings Mod Iv Recp Lp |Amp Te Connectivity 87667-1 | Newark Electronics |
Headers&Wire Housings MOD IV RECP LP | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board Contact MOD IV RECP LP | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod Iv Recp Lp | TE Connectivity 87667-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87667-1?
Additional datasheets, footprints and schematics for 87667-1 are listed on our Part Details page. You can also find images and similar parts to 87667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87667-1 fall under?
The 87667-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87667-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87667-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 87667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87667-1 often in real-time on the comparison pages.
What if I can't find stock of 87667-1?
You can fill out our help required form which you can use to request a quote for 87667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.