Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1099-01,
403341357 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
4,070
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
11,480
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
5,121
in stock
|
Buy Now | |
element14
from US$1.03
|
5,121
in stock
|
Buy Now | |
Farnell
from US$1.02
|
5,121
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
4,719
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
179
in stock
|
Buy Now | |
Conrad
from US$1.69
|
109
in stock
|
Buy Now | |
TE Store
from US$1.51
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
6
in stock
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Distrelec
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Stamped | Yes |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | 3.14mm, .24in |
Connector Length | 12.7mm, .5in |
コネクタの高さ | 3.14mm |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 10, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 87631-6 | Newark Electronics |
CRIMP HOUSING, 2 ROW, 2X5WAY | element14 |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
2.54mm,housing,10W,Mod IV,DR,snap in | RS |
PCB Housing, 2.54mm Pitch, 10-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 87631-6 | RS Americas |
AMPMODU MOD IV 10 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Content: 1 pc(s) | Conrad |
10 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87631-6 | Internal Number: 87631-6 | Alias Number: 403341357 | .1" | TE Connectivity | TE Store |
POLARIZED HSG 10 DBL detent latching | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
TE Connectivity 10 MODIV HSG DR MRKD .100 POL Board Conn | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 87631-6?
Additional datasheets, footprints and schematics for 87631-6 are listed on our Part Details page. You can also find images and similar parts to 87631-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87631-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87631-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87631-6 fall under?
The 87631-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87631-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87631-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87631-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87631-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 87631-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87631-6 often in real-time on the comparison pages.
What if I can't find stock of 87631-6?
You can fill out our help required form which you can use to request a quote for 87631-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.