Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0930-00 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
1,635
in stock
|
Buy Now | |
TE Store
from US$2.01
|
9,128
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
1,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
1,635
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
110
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Length | .21in, 10.16mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
08 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 87631-3 | Internal Number: 87631-3 | Alias Number: 010-0930-00 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 8P RECEPT AMPMODU | Rapid Electronics |
TE Connectivity - AMP Connector 08 MODIV HSG COMP DR .100 POL | Distrelec |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
AMPMODU MOD IV 8 Position Dual Row 2.54 mm Pitch Crimp Snap In Socket Housing | Future Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 8-Pos, .100in, Dual Row, Latched, AMPMODU Mod IV Series | TE Connectivity 87631-3 | RS Americas |
Where can I find additional details, specifications and documents for a 87631-3?
Additional datasheets, footprints and schematics for 87631-3 are listed on our Part Details page. You can also find images and similar parts to 87631-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87631-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87631-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87631-3 fall under?
The 87631-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87631-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87631-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87631-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87631-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 87631-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87631-3 often in real-time on the comparison pages.
What if I can't find stock of 87631-3?
You can fill out our help required form which you can use to request a quote for 87631-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.