Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0927-00 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
96
in stock
|
Buy Now | |
TE Store
from US$1.13
|
10,094
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
9,195
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
9,049
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
5,699
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
1,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Length | .21in, 7.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.1mm |
Connector Height | 6.1mm, .24in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
06 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 87631-1 | Internal Number: 87631-1 | Alias Number: 010-0927-00 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
06 MODIV HSG COMP DR .100 POL | Heilind Electronics |
Housing FH 6way 2row Rec 2.54mm AmpModu | RS |
Headers&Wire Housings 06 MODIV HSG COMP DR | Rapid Electronics |
AMPMODU MOD IV 6 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Receptacle Housing, 6-Pos, .100in, Dual Row, Latched, AMPMODU Mod IV Series | TE Connectivity 87631-1 | RS Americas |
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM | element14 |
TE Connectivity 06 MODIV HSG COMP DR .100 POL Board Conn | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87631-1?
Additional datasheets, footprints and schematics for 87631-1 are listed on our Part Details page. You can also find images and similar parts to 87631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87631-1 fall under?
The 87631-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87631-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87631-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 87631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87631-1 often in real-time on the comparison pages.
What if I can't find stock of 87631-1?
You can fill out our help required form which you can use to request a quote for 87631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.