87623-1

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 87623-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 87623-1
Series Information for 87623-1 - TE Connectivity
  • Status: Active
  • Product Code: 5203
  • Global Product Line: 001
  • GPL Description: Industrial

Description

MOD II POST PLTD 30 DPLX

Specifications

Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Contact Mating Area Length:
.278in, 7.06mm
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
30 – 30µin
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Configuration:
Square Post
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
PCB Hole Diameter:
.91mm, .036in
Overall Contact Length:
.443in, 11.25mm
Dielectric Withstanding Voltage:
750 V
Wire Insulation Support:
Without
Packaging Method:
Reel
Packaging Quantity:
20000
実装方法:
Reel
Connector & Contact Terminates To:
Printed Circuit Board
Operating Temperature Range:
-55 – 125°C

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MOD II POST PLTD 30 DPLX
Avnet America
Contact PIN Solder ST Thru-Hole Reel

Similar Products