Status: | Unknown |
---|---|
Series: | CTR24 Series |
RoHS: | Compliant |
Supply Voltage Max | 24VDC |
---|---|
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 45mm |
Product Range | CTR24 Series |
Current Rating Nom | 50mA |
RoHS Compliant | Yes |
Counter: electronical | Transfer Multisort Elektronik |
CTR24 Time Counter, Battery, PNP Input | RS |
Hour Counter, 0-99999.9H, 0.05A, 24Vdc | Newark Electronics |
Counter, Time, Hour Meter 2223, PNP Input, 260V, CTR24 Series | Crouzet 87622161 | RS Americas |
Where can I find additional details, specifications and documents for a 87622161?
Additional datasheets, footprints and schematics for 87622161 are listed on our Part Details page. You can also find images and similar parts to 87622161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87622161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87622161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87622161 fall under?
The 87622161 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 87622161 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87622161 you can contact the distributor directly for product support, shipping queries etc.
Is the 87622161 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87622161 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 87622161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87622161 often in real-time on the comparison pages.
What if I can't find stock of 87622161?
You can fill out our help required form which you can use to request a quote for 87622161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.