Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$106.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$108.10
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$142.39
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$106.68
|
6
in stock
|
Buy Now | |
element14
from US$118.31
|
6
in stock
|
Buy Now | |
Farnell
from US$110.71
|
6
in stock
|
Buy Now | |
RS Americas
from US$138.79
|
2
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
CTR24 Impulse Counter Battery 10-260V | RS |
Panel Display Counter, 8Digit, 260Vac Rohs Compliant: Yes |Crouzet 87622070 | Newark Electronics |
Counter: electronical | Transfer Multisort Elektronik |
PANEL DISPLAY COUNTER, 8DIGIT, 260VAC | element14 |
Counter, Totalizer, 8 Digit LCD 8mm High, 24 x 48mm, Non-Backlit, Voltage Input | Crouzet 87622070 | RS Americas |
Where can I find additional details, specifications and documents for a 87622070?
Additional datasheets, footprints and schematics for 87622070 are listed on our Part Details page. You can also find images and similar parts to 87622070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87622070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87622070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87622070 fall under?
The 87622070 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 87622070 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87622070 you can contact the distributor directly for product support, shipping queries etc.
Is the 87622070 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87622070 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 87622070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87622070 often in real-time on the comparison pages.
What if I can't find stock of 87622070?
You can fill out our help required form which you can use to request a quote for 87622070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.