87608-5 PCB Connectors by TE Connectivity

18 MODII HDR DRST SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.92

Distributor Stock
Logo for Farnell
Farnell
from US$12.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$11.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.84
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Positions 18
Number of Rows 2
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
PCB Contact Termination Area Plating Material Thickness 30µin
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 1.68mm, .066in
Dielectric Withstanding Voltage 750 Vrms
Number of Shrouded Sides 4
Housing Material Nylon-GF
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Connector Mounting Type Bulkhead
Panel Mount Feature Type Mounting Ears
Panel Mount Feature With
PCB Mount Retention Without
Mating Retention With
Strain Relief Without
Mating Alignment With
Comment Mates with Mod. IV (both sides)
Packaging Method Tray
Packaging Quantity 56
実装方法 Tray
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 8.38mm, .33in
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

18 Modii Hdr Drst Shrd .100Cl Rohs Compliant: Yes |Amp Te Connectivity 87608-5 | Newark Electronics
Conn Coupler Header M/M 18 POS 2.54mm ST Panel Mount | Avnet America
Connector, AMPMODU, 18 Modii Hdr Drst Shrd .100Cl | TE Connectivity 87608-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87608-5?

Additional datasheets, footprints and schematics for 87608-5 are listed on our Part Details page. You can also find images and similar parts to 87608-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87608-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87608-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87608-5 fall under?

The 87608-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87608-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87608-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 87608-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87608-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 87608-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87608-5 often in real-time on the comparison pages.

What if I can't find stock of 87608-5?

You can fill out our help required form which you can use to request a quote for 87608-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay