Prices starting from US$5.76
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.34 |
No stock
|
Buy Now | |
Newark Electronics | US$7.04 |
990
|
Buy Now | |
Rapid Electronics | US$7.34 |
990
|
Buy Now | |
Chip One Stop | US$6.46 |
990
|
Buy Now | |
Distrelec | US$6.31 |
990
|
Buy Now | |
Heilind Electronics | US$7.29 |
42
|
Buy Now | |
Heilind Electronics Asia | US$7.29 |
14
|
Buy Now | |
Avnet America | US$5.76 |
-
|
Buy Now | |
RS Americas | US$7.18 |
-
|
Buy Now | |
TE Store | US$10.66 |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Mating Post Length | 8.08mm, .318in |
PCB Contact Termination Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Housing Material | Nylon-GF |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Comment | Mates with AMP-LATCH or FFC (both sides) |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 72 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 8.38mm, .33in |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 10 Modii Hdr Drst Sh |Amp Te Connectivity 87605-1 | Newark Electronics |
Headers&Wire Housings 10 MODII HDR DRST SH | Rapid Electronics |
TE Connectivity 10 MODII HDR DRST SHRD .100CL Board Connector 10 Contact(s) 2 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
PIN HEADERS | Farnell |
Conn Coupler Header M/M 10 POS 2.54mm ST Panel Mount | Avnet America |
Connector, AMPMODU, 10 Modii Hdr Drst Shrd .100Cl | TE Connectivity 87605-1 | RS Americas |
Special Order: 10 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 87605-1 | Internal Number: 87605-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87605-1?
Additional datasheets, footprints and schematics for 87605-1 are listed on our Part Details page. You can also find images and similar parts to 87605-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87605-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87605-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87605-1 fall under?
The 87605-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87605-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87605-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87605-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87605-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 87605-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87605-1 often in real-time on the comparison pages.
What if I can't find stock of 87605-1?
You can fill out our help required form which you can use to request a quote for 87605-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.