Status: | Unknown |
---|---|
Series: | Milli-Grid 87568 Series |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
1,235
in stock
|
Buy Now | |
element14
from US$1.81
|
1,235
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
1,051
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
1,051
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
25
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Milli-Grid 87568 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
WTB CONNECTOR, RCPT, 14POS, 2ROW, 2MM | element14 |
Molex 875681444 | Rapid Electronics |
Molex Milli-Grid Cable-to-Board Receptacle Dual Row IDT Lead-Free 14 Circuits 0.76um Gold Selective Plating | Distrelec |
Mgrid Idt Rec W/Polk Polkey .76Aulf 14Ckt Rohs Compliant: Yes |Molex 87568-1444 | Newark Electronics |
Conn IDC Connector RCP 14 POS 2mm IDT RA Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 87568-1444?
Additional datasheets, footprints and schematics for 87568-1444 are listed on our Part Details page. You can also find images and similar parts to 87568-1444 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87568-1444 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87568-1444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87568-1444 fall under?
The 87568-1444 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 87568-1444 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87568-1444 you can contact the distributor directly for product support, shipping queries etc.
Is the 87568-1444 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87568-1444 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 87568-1444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87568-1444 often in real-time on the comparison pages.
What if I can't find stock of 87568-1444?
You can fill out our help required form which you can use to request a quote for 87568-1444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.