Status: | Unknown |
---|---|
Series: | Milli-Grid 87568 Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
4,038
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,800
in stock
|
Buy Now | |
element14
from US$1.70
|
1,768
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
925
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
925
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Milli-Grid 87568 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RCPT, 12POS, 2ROW, 2MM | Farnell |
Connector, Rcpt, 12Pos, 2Row, 2Mm | Newark Electronics |
Molex Milli-Grid Cable-to-Board Receptacle Dual Row IDT Lead-Free 12 Circuits 0.38um Gold Selective Plating | Distrelec |
Conn IDC Connector RCP 12 POS 2mm IDT RA Cable Mount Tray | Avnet America |
MGrid Conn IDT W/OKeyRmp .38AuLF 12Ckt | Molex Incorporated 87568-1263 | RS Americas |
Where can I find additional details, specifications and documents for a 87568-1263?
Additional datasheets, footprints and schematics for 87568-1263 are listed on our Part Details page. You can also find images and similar parts to 87568-1263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87568-1263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87568-1263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87568-1263 fall under?
The 87568-1263 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 87568-1263 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87568-1263 you can contact the distributor directly for product support, shipping queries etc.
Is the 87568-1263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87568-1263 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Distrelec have stock available or on a lead time for 87568-1263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87568-1263 often in real-time on the comparison pages.
What if I can't find stock of 87568-1263?
You can fill out our help required form which you can use to request a quote for 87568-1263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.