Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.70
|
385
in stock
|
Buy Now | |
Newark Electronics
from US$6.85
|
385
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
385
in stock
|
Buy Now | |
Chip One Stop
from US$6.40
|
385
in stock
|
Buy Now | |
Avnet America
from US$4.07
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
Farnell
from US$6.90
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
Packaging Quantity | 50 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.29mm, .09in |
High Temperature Housing | No |
High Temperature Compatible | No |
10 Modii Hdr Drst Unshrd 0.100 |Amp Te Connectivity 87545-5 | Newark Electronics |
10 MODII HDR DRST UNSHRD 0.100 | Rapid Electronics |
TE Connectivity 10 MODII HDR DRST UNSHRD .100 Headers & Wire Housings 10 MODII HDR DRST UNSHRD 0.100 | Distrelec |
Conn Housing RCP 28 POS 1.27mm Crimp ST | Avnet America |
Connector, AMPMODU, 10 Modii Hdr Drst Unshrd .100 | TE Connectivity 87545-5 | RS Americas |
Where can I find additional details, specifications and documents for a 87545-5?
Additional datasheets, footprints and schematics for 87545-5 are listed on our Part Details page. You can also find images and similar parts to 87545-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87545-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87545-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87545-5 fall under?
The 87545-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87545-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87545-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87545-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87545-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87545-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87545-5 often in real-time on the comparison pages.
What if I can't find stock of 87545-5?
You can fill out our help required form which you can use to request a quote for 87545-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.