Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
9,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
106,000
in stock
|
Buy Now | |
element14
from US$0.15
|
99,456
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
95,344
in stock
|
Buy Now | |
Farnell
from US$0.13
|
95,344
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
52,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
8,831
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
7,638
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,782
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,376
in stock
|
Buy Now | |
TE Store
from US$0.29
|
1,331
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,067
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
691
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
AMPMODU MOD IV Snap In 24-20 AWG Crimp Socket Contact | Future Electronics |
CRIMP SOCKET, 24-20AWG | element14 |
Contact, Ampmodu Mod Iv Series, Socket, 24 Awg, 20 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 87523-6 | Newark Electronics |
Wire Housings Standard Pressure 24-20 Awg Tin | Rapid Electronics |
Crimp connector,receptacle,Mod IV,Sn | RS |
TE Connectivity Crimp socket, Socket, 24 ... 20AWG | Distrelec |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 87523-6 | Internal Number: 87523-6 | TE Connectivity | TE Store |
Contact 24-20 AWG, Crimp, 3A 750V, -65 C 105 C, Tin, AMPMODU Mod IV Series | TE Connectivity 87523-6 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings STANDARD PRESSURE 24-20 AWG tin | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.81mm |
Cable Diameter Min | 0.5mm |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 11.94mm |
Gender | Receptacle |
Height | 11.94mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 0.6m² |
Wire Area Size Min | 0.2m² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 87523-6?
Additional datasheets, footprints and schematics for 87523-6 are listed on our Part Details page. You can also find images and similar parts to 87523-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87523-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87523-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87523-6 fall under?
The 87523-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87523-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87523-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87523-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87523-6 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 87523-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87523-6 often in real-time on the comparison pages.
What if I can't find stock of 87523-6?
You can fill out our help required form which you can use to request a quote for 87523-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.