Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
12,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
1,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
527
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Copper-Tin-Phosphor Bronze |
---|---|
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .069in, 1.75mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | For Mini Applicator. |
実装方法 | Reel |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Product Range:Ampmodu Iv/V Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
MOD IV RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 87523-5 | Internal Number: 87523-5 | TE Connectivity | TE Store |
Contact Receptacle, 24-20 AWG, PLATED, Crimp/Snap-In, AMPMODU Mod IV Series | TE Connectivity 87523-5 | RS Americas |
CONTACT, SOCKET, 24AWG-20AWG, CRIMP | element14 |
Headers & Wire Housings MOD IV RECP PLTD SN Reel of 12500 | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV Series Connectors |
Where can I find additional details, specifications and documents for a 87523-5?
Additional datasheets, footprints and schematics for 87523-5 are listed on our Part Details page. You can also find images and similar parts to 87523-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87523-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87523-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87523-5 fall under?
The 87523-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87523-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87523-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87523-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87523-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 87523-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87523-5 often in real-time on the comparison pages.
What if I can't find stock of 87523-5?
You can fill out our help required form which you can use to request a quote for 87523-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.