Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold over Nickel |
---|---|
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP RCPT 24-20 AWG 30 AU | Rapid Electronics |
Mod Iv Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 87523-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod Iv Recp Lp | TE Connectivity 87523-3 | RS Americas |
Where can I find additional details, specifications and documents for a 87523-3?
Additional datasheets, footprints and schematics for 87523-3 are listed on our Part Details page. You can also find images and similar parts to 87523-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87523-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87523-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87523-3 fall under?
The 87523-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87523-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87523-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87523-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87523-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 87523-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87523-3 often in real-time on the comparison pages.
What if I can't find stock of 87523-3?
You can fill out our help required form which you can use to request a quote for 87523-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.