Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-52502,
4-1200210-0 |
No distributors results available
Partition Orientation | Horizontal/Vertical |
---|---|
Color | Transparent |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Cable Cross-Section (Max) (Main) | 240mm² |
Filler Volume | 5.9l |
Branch Cable Diameter (Max) | 55mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Branch Cable Cross-Section (Max) | 150mm² |
Branch Cable Diameter (Min) | 30mm |
Branch Cable Cross-Section (Min) | 70mm² |
Cable Diameter (Max) (Main) | 61mm |
Cable Diameter (Min) (Main) | 44mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Solvent-Free | Yes |
UV-Stabilized | No |
Marine-Offshore-Shipbuilding Certified | No |
Halogen Free | Yes |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Product Availability | EMEA, AMERICAS, China, ANZPAC, ASIA |
Minimum Order Quantity | 1 |
Filler Packing (D/C) | Double Chamber Bags |
Case Seal | Labyrinth |
Filler | GUROFLEX |
Closing Method | Snap |
Cable Seal | Foam |
Product Type | LV Resin Branch Joint |
Tap Geometry | Y |
Technology | Resin |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 875134-000?
Additional datasheets, footprints and schematics for 875134-000 are listed on our Part Details page. You can also find images and similar parts to 875134-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 875134-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 875134-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 875134-000 fall under?
The 875134-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 875134-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 875134-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 875134-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 875134-000 have stock available?
There is no stock from authorised distributors for 875134-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 875134-000 often in real-time on the comparison pages.
What if I can't find stock of 875134-000?
You can fill out our help required form which you can use to request a quote for 875134-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.