Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
2,426
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
2,426
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
2,426
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
2,426
in stock
|
Buy Now | |
Farnell
from US$1.24
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
TE Store
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Stamped | Yes |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Length | .71in, 17.91mm |
Connector Height | .14in, 3.55mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.55mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
Packaging Quantity | 250 |
実装方法 | Bag |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Non-Plrzd Hsg 7 Sngl .705 Width |Amp Te Connectivity 87499-1 | Newark Electronics |
NON-PLRZD HSG 7 SNGL .705 width | Rapid Electronics |
TE Connectivity - AMP Connector 07 MODIV HSG SR MRKD .100CL | Distrelec |
MODIV 2.54mm Receptacle Housing 7way | RS |
Connector Housing RCP 7 POS 2.54mm | Future Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing, Cable Socket, 7-C, Crimp Snap-In, 0.1" Pin, AMPMODU Mod IV Series | TE Connectivity 87499-1 | RS Americas |
Special Order: 07 MODIV HSG SR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 87499-1 | Internal Number: 87499-1 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87499-1?
Additional datasheets, footprints and schematics for 87499-1 are listed on our Part Details page. You can also find images and similar parts to 87499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87499-1 fall under?
The 87499-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87499-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87499-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 87499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87499-1 often in real-time on the comparison pages.
What if I can't find stock of 87499-1?
You can fill out our help required form which you can use to request a quote for 87499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.