Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Post Length | 15.24mm, .6in |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | Nylon-GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Tray |
Packaging Quantity | 100 |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
03 Modii Hdr Srst Unshrd .100 Rohs Compliant: Yes |Amp Te Connectivity 87465-5 | Newark Electronics |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 03 Modii Hdr Srst Unshrd .100 | TE Connectivity 87465-5 | RS Americas |
Special Order: 03 MODII HDR SRST UNSHRD .100 PCB Header & Receptacle | Part Number: 87465-5 | Internal Number: 87465-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87465-5?
Additional datasheets, footprints and schematics for 87465-5 are listed on our Part Details page. You can also find images and similar parts to 87465-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87465-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87465-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87465-5 fall under?
The 87465-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87465-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87465-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87465-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87465-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 87465-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87465-5 often in real-time on the comparison pages.
What if I can't find stock of 87465-5?
You can fill out our help required form which you can use to request a quote for 87465-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.