87465-2 PCB Connectors by TE Connectivity

40 MODII HDR SRST UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.27

Distributor Stock
Logo for Farnell
Farnell
from US$16.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.36
-
Buy Now

Specifications

Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 40
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15µin
Mating Post Length .6in, 15.24mm
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Row-to-Row Spacing 2.54mm, .1in
Housing Material Nylon-GF
Centerline (Pitch) .1in, 2.54mm
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
Solder Process Feature Board Standoff
Packaging Quantity 50
Packaging Method Tray
実装方法 Tray
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .125in, 3.18mm
High Temperature Housing No

Alternative Descriptions

40 Modii Hdr Srst Unshrd .100 Rohs Compliant: Yes |Amp Te Connectivity 87465-2 | Newark Electronics
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 40 Modii Hdr Srst Unshrd .100 | TE Connectivity 87465-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87465-2?

Additional datasheets, footprints and schematics for 87465-2 are listed on our Part Details page. You can also find images and similar parts to 87465-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87465-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87465-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87465-2 fall under?

The 87465-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87465-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87465-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 87465-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87465-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 87465-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87465-2 often in real-time on the comparison pages.

What if I can't find stock of 87465-2?

You can fill out our help required form which you can use to request a quote for 87465-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay