Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
874595N001,
3-1196804-5 |
Adapter Plating Material | Cadmium Plating over Electroless Nickel |
---|---|
Material | Aluminum Alloy |
Cable Diameter Range | 11 – 21.4mm, .43 – .84in |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Adapter Angle | 45 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector Accessories Tinel Lock Adapter and Ring 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 14 | Avnet America |
Circular MIL Spec Backshells TXR30AB45-2814AI2-CS2514 | Sager |
Where can I find additional details, specifications and documents for a 874595N001?
Additional datasheets, footprints and schematics for 874595N001 are listed on our Part Details page. You can also find images and similar parts to 874595N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 874595N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 874595N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 874595N001 fall under?
The 874595N001 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 874595N001 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 874595N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 874595N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 874595N001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 874595N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 874595N001 often in real-time on the comparison pages.
What if I can't find stock of 874595N001?
You can fill out our help required form which you can use to request a quote for 874595N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.