Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1088-01 |
Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.92 |
563
|
Buy Now | |
element14 | US$1.10 |
5,423
|
Buy Now | |
Farnell | US$1.11 |
5,423
|
Buy Now | |
Rapid Electronics | US$1.00 |
5,207
|
Buy Now | |
Avnet America | US$0.93 |
4,831
|
Buy Now | |
Chip One Stop | US$0.96 |
2,975
|
Buy Now | |
Distrelec | US$1.24 |
2,232
|
Buy Now | |
Newark Electronics | US$1.21 |
102
|
Buy Now | |
RS Americas | US$1.27 |
63
|
Buy Now | |
Future Electronics | US$0.92 |
-
|
Buy Now | |
Boersig | US$0.97 |
-
|
Buy Now | |
TTI Europe | US$0.75 |
-
|
Buy Now | |
TE Store | US$1.50 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Height | 6.1mm, .24in |
Connector Length | 12.83mm, .51in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits., Contact Extraction/Lance Reset Tool No. 843996-3. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CRIMP HOUSING, 2 ROW, 2X5WAY | element14 |
10POS NON-PLRZD HSG DBL ROW .505 width | Rapid Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity 10 MODIV HSG DR MRKD .100CL Headers & Wi | Distrelec |
2.54mm,housing,10W,Mod IV,DR,snap in | RS |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
PCB Housing, 2.54mm Pitch, 10-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 87456-6 | RS Americas |
AMPMODU MOD IV 10 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
10 MODIV HSG DR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87456-6 | Internal Number: 87456-6 | Alias Number: 650-1088-01 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 87456-6?
Additional datasheets, footprints and schematics for 87456-6 are listed on our Part Details page. You can also find images and similar parts to 87456-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87456-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87456-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87456-6 fall under?
The 87456-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87456-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87456-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87456-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87456-6 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 87456-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87456-6 often in real-time on the comparison pages.
What if I can't find stock of 87456-6?
You can fill out our help required form which you can use to request a quote for 87456-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.