Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
5,293
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
2,413
in stock
|
Buy Now | |
element14
from US$0.76
|
2,000
in stock
|
Buy Now | |
TE Store
from US$1.22
|
1,213
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
563
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | 6.1mm, .24in |
コネクタの高さ | 6.1mm |
Connector Length | 12.83mm, .51in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | Contacts |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., No marking on this part number., Strain reliefs are available and may be purchased separately. |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM | element14 |
10 MODIV HSG COMP DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87456-5 | Internal Number: 87456-5 | .1" | TE Connectivity | TE Store |
AMPMODU MOD IV 10 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing Connector Receptacle, 10-Position, Female Socket, Black, AmpModu Series | TE Connectivity 87456-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87456-5?
Additional datasheets, footprints and schematics for 87456-5 are listed on our Part Details page. You can also find images and similar parts to 87456-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87456-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87456-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87456-5 fall under?
The 87456-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87456-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87456-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87456-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87456-5 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and TE Store have stock available or on a lead time for 87456-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87456-5 often in real-time on the comparison pages.
What if I can't find stock of 87456-5?
You can fill out our help required form which you can use to request a quote for 87456-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.