Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-087456-2,
CL0361-000 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
897
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
456
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
213
in stock
|
Buy Now | |
Conrad
from US$1.70
|
65
in stock
|
Buy Now | |
element14
from US$1.16
|
59
in stock
|
Buy Now | |
Farnell
from US$1.15
|
59
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Height | 6.1mm, .24in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.1mm |
Connector Length | 7.75mm, .31in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wtb Housing, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
NON-PLRZD HSG 6 DBL .305 width | Rapid Electronics |
TE Connectivity 06 MODIV HSG DR MRKD .100CL Headers & Wi | Distrelec |
Content: 1 pc(s) | Conrad |
2.54mm,housing,6W,Mod IV,DR,snap in | RS |
CRIMP HOUSING, 2 ROW, 2X3WAY | element14 |
CONN RCPT HSG 6POS 2.54MM | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing, Cable Socket, 6-C, Crimp Snap-In, 0.1" Pin, AMPMODU Mod IV Series | TE Connectivity 87456-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PC Board |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 87456-2?
Additional datasheets, footprints and schematics for 87456-2 are listed on our Part Details page. You can also find images and similar parts to 87456-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87456-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87456-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87456-2 fall under?
The 87456-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87456-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87456-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87456-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87456-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Chip One Stop and Conrad have stock available or on a lead time for 87456-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87456-2 often in real-time on the comparison pages.
What if I can't find stock of 87456-2?
You can fill out our help required form which you can use to request a quote for 87456-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.