874001AGI-05LF Part Information

Details for 874001AGI-05LF by Integrated Device Technology

Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators

Part Downloads

Part Specifications

Clock IC Type Jitter Attenuator
Frequency 640MHz
No. of Outputs 1Outputs
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Clock IC Case Style TSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 874001AGI-05LF?

Additional datasheets, footprints and schematics for 874001AGI-05LF are listed in our Part Details tab. You can also find the 874001AGI-05LF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 874001AGI-05LF in the Pricing & Inventory tab next to part details. You can view 874001AGI-05LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 874001AGI-05LF fall under?

The 874001AGI-05LF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to 874001AGI-05LF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 874001AGI-05LF you can contact the distributor directly for product support, shipping queries etc.

Is the 874001AGI-05LF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 874001AGI-05LF have stock available?

There is no stock from authorised distributors for 874001AGI-05LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 874001AGI-05LF often in real-time on the comparison pages.

What if I can't find stock of 874001AGI-05LF?

You can fill out our help required form which you can use to request a quote for 874001AGI-05LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 874001AGI-05LF

Loading...
Loading Results for 874001AGI-05LF
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us