873741-000 Connector Backshells & Adapters by TE Connectivity

204M020-19B16-12

Status: Active
Series: -
RoHS: Unknown
Aliases: 873741-000,
5-1196798-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

TE Adapter Code 41
Material Aluminum Alloy
Adapter Entry Size 16
Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Cable Diameter Range 5 – 8in, 127 – 203mm
Connector Detail Specification Number MIL-DTL-38999
Connector Shell Size 20
Connector System Cable-to-Cable
Style Shielded Boot
Adapter Angle Straight
Termination Device Type Magneform Ring
Sealable Yes

Alternative Descriptions

Connector Accessories Shielded Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 16 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters 204M020-19B16-12 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 873741-000?

Additional datasheets, footprints and schematics for 873741-000 are listed on our Part Details page. You can also find images and similar parts to 873741-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 873741-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 873741-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 873741-000 fall under?

The 873741-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 873741-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 873741-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 873741-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 873741-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 873741-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 873741-000 often in real-time on the comparison pages.

What if I can't find stock of 873741-000?

You can fill out our help required form which you can use to request a quote for 873741-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay