Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$3.06
|
No stock
|
Buy Now |
![]() |
Rapid Electronics
from US$3.54
|
1,555
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$4.16
|
1,555
in stock
|
Buy Now |
![]() |
Distrelec
from US$3.20
|
1,555
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.87
|
-
|
Buy Now |
![]() |
Avnet America
from US$3.63
|
-
|
Buy Now |
![]() |
RS Americas
from US$4.31
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 7.061mm, .278in |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon-GF |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 200 |
実装方法 | Carton |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
TE Connectivity 10 MODII HDR DRST UNSHRD .100 Board Connector 10 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
10 Modii Hdr Drst Unshrd .100 |Te Connectivity 87346-5 | Newark Electronics |
Conn Unshrouded HDR 10 POS 2.54mm Solder ST Through Hole Carton | Avnet America |
Connector, AMPMODU, 10 Modii Hdr Drst Unshrd .100 | TE Connectivity 87346-5 | RS Americas |
Where can I find additional details, specifications and documents for a 87346-5?
Additional datasheets, footprints and schematics for 87346-5 are listed on our Part Details page. You can also find images and similar parts to 87346-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87346-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87346-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87346-5 fall under?
The 87346-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87346-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87346-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87346-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87346-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 87346-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87346-5 often in real-time on the comparison pages.
What if I can't find stock of 87346-5?
You can fill out our help required form which you can use to request a quote for 87346-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.