873097-000 Interconnect Devices by TE Connectivity

B-150-05-S

Status: Active
Series: -
RoHS: Unknown
Aliases: 873097-000,
9-1196793-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.23
200
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.86
4,648
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.25
4,448
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.77
3,560
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.89
-
Buy Now
Logo for Sager
Sager
from US$1.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Recovered Inside Diameter (Max) 4.3mm, .169in
Expanded Inside Diameter (Min) .189in, 4.8mm
Operating Temperature (Max) 125°C
Wire Temperature (Max) 85°C

Alternative Descriptions

Solder Sleeves&Shield Tubing B-150-05-S | Rapid Electronics
SOLDER SLEEVES | Farnell
Solder Sleeve, Po, 18.5Mm, Clear Rohs Compliant: No |Raychem Te Connectivity 873097-000 | Newark Electronics
Cable Accessories Insulation Sleeve Polyolefin Transparent Clear Tin Over Copper | Avnet America
Solder Sleeves & Shield Tubing B-150-05-S | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 873097-000?

Additional datasheets, footprints and schematics for 873097-000 are listed on our Part Details page. You can also find images and similar parts to 873097-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 873097-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 873097-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 873097-000 fall under?

The 873097-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 873097-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 873097-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 873097-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 873097-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 873097-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 873097-000 often in real-time on the comparison pages.

What if I can't find stock of 873097-000?

You can fill out our help required form which you can use to request a quote for 873097-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay