Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Compliant |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod V Series Connectors |
RoHS Compliant | Yes |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod V Recp Pltd 30 Au | TE Connectivity 87309-3 | RS Americas |
Where can I find additional details, specifications and documents for a 87309-3?
Additional datasheets, footprints and schematics for 87309-3 are listed on our Part Details page. You can also find images and similar parts to 87309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87309-3 fall under?
The 87309-3 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87309-3 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87309-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87309-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 87309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87309-3 often in real-time on the comparison pages.
What if I can't find stock of 87309-3?
You can fill out our help required form which you can use to request a quote for 87309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.