Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Contact Mating Area Plating Material Thickness | 50 – 150µin |
---|---|
Wire Contact Termination Area Plating Material | Tin, Nickel |
Contact Mating Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Reel |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Mod V Recp Pltd Sn |Amp Te Connectivity 87309-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod V Recp Pltd Sn | TE Connectivity 87309-2 | RS Americas |
Special Order: MOD V RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Nickel Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 24 – 20 AWG Socket Tin Nickel Discrete Wire | Connector Contact | Part Number: 87309-2 | Internal Number: 87309-2 | 24 – 20 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87309-2?
Additional datasheets, footprints and schematics for 87309-2 are listed on our Part Details page. You can also find images and similar parts to 87309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87309-2 fall under?
The 87309-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87309-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87309-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 87309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87309-2 often in real-time on the comparison pages.
What if I can't find stock of 87309-2?
You can fill out our help required form which you can use to request a quote for 87309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.