Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.21
|
7,819
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
11,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
7,819
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
4,061
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now | |
Farnell
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Solder Tail Contact Plating Thickness | 50 |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | 1.27 – 2.54mm, .05 – .1in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 1200V |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Wire Insulation Support | With |
Comment | These contacts must be crimped in accordance with AMP Specification No. 114-25008 in order to function properly in a connector housing., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91104-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&wire Housings Locking Clip Assy 31X62 Lp |Amp Te Connectivity 87278-2 | Newark Electronics |
TE Connectivity - AMP WTB Contact LOCKING CLIP ASSY 31X62 LP | Distrelec |
Contact Socket, Locking Clip Assembly 31X62 LP | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 87278-2?
Additional datasheets, footprints and schematics for 87278-2 are listed on our Part Details page. You can also find images and similar parts to 87278-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87278-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87278-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87278-2 fall under?
The 87278-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87278-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87278-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87278-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87278-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 87278-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87278-2 often in real-time on the comparison pages.
What if I can't find stock of 87278-2?
You can fill out our help required form which you can use to request a quote for 87278-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.