Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Stamped | No |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 5A |
Connector Height | 5.59mm, .22in |
Connector Length | 33.32mm, 1.31in |
コネクタの高さ | 5.59mm |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PBT GF |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
For Use With | Machine Applied Posts |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Operating Temperature Range | -65 – 105°C |
08 Locking Clip Hsg Sr .156Cl Rohs Compliant: Yes |Amp Te Connectivity 87270-6 | Newark Electronics |
Conn Housing RCP 8 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 87270-6?
Additional datasheets, footprints and schematics for 87270-6 are listed on our Part Details page. You can also find images and similar parts to 87270-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87270-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87270-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87270-6 fall under?
The 87270-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87270-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87270-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 87270-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87270-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 87270-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87270-6 often in real-time on the comparison pages.
What if I can't find stock of 87270-6?
You can fill out our help required form which you can use to request a quote for 87270-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.