Status: | Unknown |
---|---|
Series: | AMPMODU MOD I Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 3.96mm |
No. of Rows | 1Rows |
No. of Contacts | 4Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU MOD I Series |
Connector Shroud | Unshrouded |
Contact Material | Brass |
RoHS Compliant | Yes |
Headers & Wire Housings 04 Modi Hdr Srra 0.156Cl |Amp Te Connectivity 87258-4 | Newark Electronics |
Headers&Wire Housings 04 MODI HDR SRRA 0.156CL | Rapid Electronics |
TE Connectivity 04 MODI HDR SRRA .156CL Board Connector 4 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 4 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 04 Modi Hdr Srra .156Cl | TE Connectivity 87258-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87258-4.?
Additional datasheets, footprints and schematics for 87258-4. are listed on our Part Details page. You can also find images and similar parts to 87258-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87258-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87258-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87258-4. fall under?
The 87258-4. is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 87258-4. when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87258-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 87258-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87258-4. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87258-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87258-4. often in real-time on the comparison pages.
What if I can't find stock of 87258-4.?
You can fill out our help required form which you can use to request a quote for 87258-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.