87230-3 PCB Connectors by TE Connectivity

06 MODII HDR DRRA UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$1.91
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.31
5,385
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
602
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.21
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.33
-
Buy Now

Specifications

Post Size .025in, .64mm
Number of Rows 2
PCB Mount Orientation Right Angle
Number of Positions 6
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 15µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .055in, 1.4mm
Dielectric Withstanding Voltage 750 Vrms
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
Strain Relief Without
Mating Alignment Without
Panel Mount Feature Without
PCB Mount Retention Without
Packaging Method Tray
実装方法 Tray
Packaging Quantity 100
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Termination Post & Tail Length .11in, 2.79mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

06 MODII HDR DRRA UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 87230-3 | Internal Number: 87230-3 | TE Connectivity | TE Store
Conn Unshrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America
MOD II Pin Header dual row 2.54mm 6 way | RS
Connector Systems:Board-To-Board | Newark Electronics
6 Position 2.54 mm PCB Mount Unshrouded Right Angle Plug Header | Future Electronics
Right Angle PCB Header, 6-Way 2 Row, 2.54mm Pitch, 3A, AMPMODU Mod II Series | TE Connectivity 87230-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87230-3?

Additional datasheets, footprints and schematics for 87230-3 are listed on our Part Details page. You can also find images and similar parts to 87230-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87230-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87230-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87230-3 fall under?

The 87230-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87230-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87230-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 87230-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87230-3 have stock available?

Authorised distributors including TE Store, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 87230-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87230-3 often in real-time on the comparison pages.

What if I can't find stock of 87230-3?

You can fill out our help required form which you can use to request a quote for 87230-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay