Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .15in, 3.81mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .15in, 3.81mm |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Position Locations Omitted | None |
Packaging Method | Carton |
Packaging Quantity | 25 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 2.8mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
06 Modii Hdr Drra Unshrd .150 |Amp Te Connectivity 87229-3 | Newark Electronics |
Connector, AMPMODU, 06 Modii Hdr Drra Unshrd .150 | TE Connectivity 87229-3 | RS Americas |
Special Order: 06 MODII HDR DRRA UNSHRD .150 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 87229-3 | Internal Number: 87229-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87229-3?
Additional datasheets, footprints and schematics for 87229-3 are listed on our Part Details page. You can also find images and similar parts to 87229-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87229-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87229-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87229-3 fall under?
The 87229-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87229-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87229-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87229-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87229-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 87229-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87229-3 often in real-time on the comparison pages.
What if I can't find stock of 87229-3?
You can fill out our help required form which you can use to request a quote for 87229-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.